Murata Electronics Ceramic Capacitors DE6B3KJ471KN3AE01J

Description
470pF ±10% 300V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 300V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE6B3KJ471KN3AE01JTB-ND - DigiKey
Thief River Falls, MN, United States
470pF ±10% 300V Ceramic Capacitor B Radial, Disc

470pF ±10% 300V Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-DE6B3KJ471KN3AE01JCT-ND - DigiKey
Thief River Falls, MN, United States
470pF ±10% 300V Ceramic Capacitor B Radial, Disc

470pF ±10% 300V Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE6B3KJ471KN3AE01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE6B3KJ471KN3AE01J
Ceramic Capacitors DE6B3KJ471KN3AE01J
CAP CER 470PF 300V RADIAL

CAP CER 470PF 300V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-DE6B3KJ471KN3AE01JTB-ND DE6B3KJ471KN3AE01J
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 1725897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details