CAP CER 10000PF 250VAC RADIAL Product overview: DE2F3KY103MN3AM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2F3KY103MN3AM02
10000pF ±20% 250VAC Ceramic Capacitor F Radial, Disc
CAP CER 10000PF 250VAC RADIAL
10nF ±20% X1,Y2 Plugin,P=7.5mm Suppression Capacitors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-DE2F3KY103MN3AM02F | 490-9564-3-ND | DE2F3KY103MN3AM02F | DE2F3KY103MN3AM02F |
| Product Name | 10000PF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Suppression Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |