Murata Power Solutions Ceramic Capacitors DE2F3KY103MA3BM02F

Description
10000pF ±20% 250VAC Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 250VAC Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9486-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9486-ND
Ceramic Capacitors 490-9486-ND
10000pF ±20% 250VAC Ceramic Capacitor F Radial, Disc

10000pF ±20% 250VAC Ceramic Capacitor F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE2F3KY103MA3BM02F - 916859-DE2F3KY103MA3BM02F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE2F3KY103MA3BM02F
916859-DE2F3KY103MA3BM02F
Ceramic Capacitors - DE2F3KY103MA3BM02F 916859-DE2F3KY103MA3BM02F
Manufacturer: Murata Electronics North America Win Source Part Number: 916859-DE2F3KY103MA3 BM02F Series: KY Operating Temperature Range: -40°C ~ 125°C Features: 10000 pF ±20% 250VAC Ceramic Capacitor F Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Family Name: DE2F3KY Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Other Part Number: 490-9486, DE2F3KY103MA3BM02F-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 916859-DE2F3KY103MA3BM02F
Series: KY
Operating Temperature Range: -40°C ~ 125°C
Features: 10000 pF ±20% 250VAC Ceramic Capacitor F Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Family Name: DE2F3KY
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Other Part Number: 490-9486, DE2F3KY103MA3BM02F-ND

Buy Now Datasheet
Singapore, Singapore
10000PF Capacitor
60-DE2F3KY103MA3BM02F
10000PF Capacitor 60-DE2F3KY103MA3BM02F
CAP CER 10000PF 250VAC RADIAL Product overview: DE2F3KY103MA3BM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2F3KY103MA3BM02 F can be used for catalog matching and distributor lookup.

CAP CER 10000PF 250VAC RADIAL Product overview: DE2F3KY103MA3BM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2F3KY103MA3BM02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE2F3KY103MA3BM02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2F3KY103MA3BM02F
Ceramic Capacitors DE2F3KY103MA3BM02F
CAP CER 10000PF 250VAC RADIAL

CAP CER 10000PF 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-9486-ND 916859-DE2F3KY103MA3BM02F 60-DE2F3KY103MA3BM02F DE2F3KY103MA3BM02F
Product Name Ceramic Capacitors Ceramic Capacitors - DE2F3KY103MA3BM02F 10000PF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers