Ceramic Capacitor
Win Source Part Number: 1360480-DE2E3SA472MN
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE2
Package / Case: Radial, Disc
Base Product Number: DE2E3SA
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.197" (5.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Straight
Product Status: Active
CAP CER Product overview: DE2E3SA472MN2AT01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3SA472MN2AT01
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-DE2E3SA472MN2AT01FCT-ND | 1360480-DE2E3SA472MN2AT01F | 60-DE2E3SA472MN2AT01F | DE2E3SA472MN2AT01F |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 250 volts |