Murata Power Solutions Ceramic Capacitors DE2E3SA332MA3BT02F

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE2E3SA332MA3BT02F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE2E3SA332MA3BT02F-ND
Ceramic Capacitors 490-DE2E3SA332MA3BT02F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
CAP CER Product overview: DE2E3SA332MA3BT02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3SA332MA3BT02 F can be used for catalog matching and distributor lookup.

CAP CER Product overview: DE2E3SA332MA3BT02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3SA332MA3BT02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360542-DE2E3SA332MA3BT02F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360542-DE2E3SA332MA3BT02F
Capacitors - Ceramic Capacitors 1360542-DE2E3SA332MA3BT02F
Win Source Part Number: 1360542-DE2E3SA332MA 3BT02F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE2 Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: DE2E3SA Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 250VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.354" Dia (9.00mm) Height - Seated (Max): 0.157" (4.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight

Win Source Part Number: 1360542-DE2E3SA332MA3BT02F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE2
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Base Product Number: DE2E3SA
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 3300 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.354" Dia (9.00mm)
Height - Seated (Max): 0.157" (4.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Straight

Buy Now Datasheet
Ceramic Capacitors - DE2E3SA332MA3BT02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3SA332MA3BT02F
Ceramic Capacitors DE2E3SA332MA3BT02F
CAP CER

CAP CER

Supplier's Site Datasheet
Cap, 3300Pf, 20%; Capacitance Murata - 56AC8286 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 20%; Capacitance Murata
56AC8286
Cap, 3300Pf, 20%; Capacitance Murata 56AC8286
CAP, 3300PF, 20%; Capacitance:3300pF; Product Range:DE2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 3300PF, 20%; Capacitance:3300pF; Product Range:DE2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Suppression Capacitors - DE2E3SA332MA3BT02F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Suppression Capacitors
DE2E3SA332MA3BT02F
Capacitors - Suppression Capacitors DE2E3SA332MA3BT02F
Capacitors - Suppression Capacitors

Capacitors - Suppression Capacitors

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-DE2E3SA332MA3BT02F-ND 60-DE2E3SA332MA3BT02F 1360542-DE2E3SA332MA3BT02F DE2E3SA332MA3BT02F 56AC8286 DE2E3SA332MA3BT02F
Product Name Ceramic Capacitors Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 3300Pf, 20%; Capacitance Murata Capacitors - Suppression Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C331K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers