Murata Electronics Ceramic Capacitors DE2E3SA222MN3AY02F

Description
2200pF ±20% 400VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 400VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16243-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16243-1-ND
Ceramic Capacitors 490-16243-1-ND
2200pF ±20% 400VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 400VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16243-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16243-3-ND
Ceramic Capacitors 490-16243-3-ND
2200pF ±20% 400VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 400VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Disc Cap, 2200Pf, X1/y2, Radial Rohs Compliant Murata - 92AH4469 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc Cap, 2200Pf, X1/y2, Radial Rohs Compliant Murata
92AH4469
Ceramic Disc Cap, 2200Pf, X1/y2, Radial Rohs Compliant Murata 92AH4469
CERAMIC DISC CAP, 2200PF, X1/Y2, RADIAL ROHS COMPLIANT: YES

CERAMIC DISC CAP, 2200PF, X1/Y2, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - DE2E3SA222MN3AY02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3SA222MN3AY02F
Ceramic Capacitors DE2E3SA222MN3AY02F
CAP CER 2200PF 400V RADIAL

CAP CER 2200PF 400V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-16243-1-ND 92AH4469 DE2E3SA222MN3AY02F
Product Name Ceramic Capacitors Ceramic Disc Cap, 2200Pf, X1/y2, Radial Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M30R104K2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details