Murata Electronics Ceramic Capacitors DE2E3SA222MN3AX02F

Description
2200pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16242-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16242-1-ND
Ceramic Capacitors 490-16242-1-ND
2200pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16242-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16242-3-ND
Ceramic Capacitors 490-16242-3-ND
2200pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
2200PF 300V Capacitor
60-DE2E3SA222MN3AX02F
2200PF 300V Capacitor 60-DE2E3SA222MN3AX02F
CAP CER 2200PF 300V RADIAL Product overview: DE2E3SA222MN3AX02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3SA222MN3AX02 F can be used for catalog matching and distributor lookup.

CAP CER 2200PF 300V RADIAL Product overview: DE2E3SA222MN3AX02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3SA222MN3AX02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360405-DE2E3SA222MN3AX02F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360405-DE2E3SA222MN3AX02F
Capacitors - Ceramic Capacitors 1360405-DE2E3SA222MN3AX02F
Win Source Part Number: 1360405-DE2E3SA222MN 3AX02F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE2 Package / Case: Radial, Disc Base Product Number: DE2E3SA Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 300VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.433" (11.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight Product Status: Active

Win Source Part Number: 1360405-DE2E3SA222MN3AX02F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE2
Package / Case: Radial, Disc
Base Product Number: DE2E3SA
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 300VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.433" (11.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Straight
Product Status: Active

Buy Now Datasheet
Ceramic Disc Cap, 2200Pf, X1/y2, Radial Rohs Compliant Murata - 92AH4468 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc Cap, 2200Pf, X1/y2, Radial Rohs Compliant Murata
92AH4468
Ceramic Disc Cap, 2200Pf, X1/y2, Radial Rohs Compliant Murata 92AH4468
CERAMIC DISC CAP, 2200PF, X1/Y2, RADIAL ROHS COMPLIANT: YES

CERAMIC DISC CAP, 2200PF, X1/Y2, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - DE2E3SA222MN3AX02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3SA222MN3AX02F
Ceramic Capacitors DE2E3SA222MN3AX02F
CAP CER 2200PF 300V RADIAL

CAP CER 2200PF 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16242-1-ND 60-DE2E3SA222MN3AX02F 1360405-DE2E3SA222MN3AX02F 92AH4468 DE2E3SA222MN3AX02F
Product Name Ceramic Capacitors 2200PF 300V Capacitor Capacitors - Ceramic Capacitors Ceramic Disc Cap, 2200Pf, X1/y2, Radial Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1854588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details