Murata Power Solutions Ceramic Capacitors DE2E3SA103MA3BY02F

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE2E3SA103MA3BY02F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE2E3SA103MA3BY02F-ND
Ceramic Capacitors 490-DE2E3SA103MA3BY02F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Single Layer Ceramic Capacitors - 1727012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727012
Single Layer Ceramic Capacitors 1727012
Murata DE2E3SA103MA3BY02F

Murata DE2E3SA103MA3BY02F

Supplier's Site
Single Layer Ceramic Capacitors - 1727785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727785
Single Layer Ceramic Capacitors 1727785
Murata DE2E3SA103MA3BY02F

Murata DE2E3SA103MA3BY02F

Supplier's Site
Capacitors - Ceramic Capacitors - DE2E3SA103MA3BY02F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE2E3SA103MA3BY02F
Capacitors - Ceramic Capacitors DE2E3SA103MA3BY02F
CAP CER

CAP CER

Supplier's Site
Ceramic Disc Cap, 0.01Uf, X1/y2, Radial Rohs Compliant Murata - 92AH4466 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc Cap, 0.01Uf, X1/y2, Radial Rohs Compliant Murata
92AH4466
Ceramic Disc Cap, 0.01Uf, X1/y2, Radial Rohs Compliant Murata 92AH4466
CERAMIC DISC CAP, 0.01UF, X1/Y2, RADIAL ROHS COMPLIANT: YES

CERAMIC DISC CAP, 0.01UF, X1/Y2, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-DE2E3SA103MA3BY02F-ND 1727012 DE2E3SA103MA3BY02F 92AH4466
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Disc Cap, 0.01Uf, X1/y2, Radial Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitor 0.01Uf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F663 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0100 microF
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details