Win Source Part Number: 1360573-DE2E3SA102MA
Category: Capacitors - Ceramic Capacitors
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: *
Package: Bulk
Product Status: Active
Base Product Number: DE2E3SA
HTSUS: 8532.23.0060
ECCN: EAR99
CAP CER Product overview: DE2E3SA102MA3BX02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3SA102MA3BX02
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360573-DE2E3SA102MA3BX02F | 490-DE2E3SA102MA3BX02F-ND | 60-DE2E3SA102MA3BX02F | DE2E3SA102MA3BX02F |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor | Capacitors - Ceramic Capacitors |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 300 volts | 300 volts |