Murata Electronics Ceramic Capacitors DE2E3KY472MN3AU02F

Description
4700pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9563-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9563-3-ND
Ceramic Capacitors 490-9563-3-ND
4700pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

4700pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE2E3KY472MN3AU02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3KY472MN3AU02F
Ceramic Capacitors DE2E3KY472MN3AU02F
CAP CER 4700PF 300VAC RADIAL

CAP CER 4700PF 300VAC RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors DE2E3KY472MN3AU02F
CAP CER 4700PF 300VAC RADIAL

CAP CER 4700PF 300VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-9563-3-ND DE2E3KY472MN3AU02F DE2E3KY472MN3AU02F
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - C11CF0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1727704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers