Murata Power Solutions Ceramic Capacitors DE2E3KY472MN2AM01F

Description
4700pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9561-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9561-3-ND
Ceramic Capacitors 490-9561-3-ND
4700pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

4700pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE2E3KY472MN2AM01F - 868317-DE2E3KY472MN2AM01F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE2E3KY472MN2AM01F
868317-DE2E3KY472MN2AM01F
Ceramic Capacitors - DE2E3KY472MN2AM01F 868317-DE2E3KY472MN2AM01F
Manufacturer: Murata Electronics North America Win Source Part Number: 868317-DE2E3KY472MN2 AM01F Series: KY Operating Temperature Range: -40°C ~ 125°C Features: 4700 pF ±20% 250VAC Ceramic Capacitor E Radial, Disc Package: Cut Tape (CT), Tape & Box (TB) Package: Radial, Disc Mounting: Through Hole Family Name: DE2E3KY Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: DE2E3KY472MN2AM01F-N D, 490-9561-1, 490-9561-3

Manufacturer: Murata Electronics North America
Win Source Part Number: 868317-DE2E3KY472MN2AM01F
Series: KY
Operating Temperature Range: -40°C ~ 125°C
Features: 4700 pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Package: Cut Tape (CT), Tape & Box (TB)
Package: Radial, Disc
Mounting: Through Hole
Family Name: DE2E3KY
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Other Part Number: DE2E3KY472MN2AM01F-ND, 490-9561-1, 490-9561-3

Buy Now Datasheet
Singapore, Singapore
4700PF Capacitor
60-DE2E3KY472MN2AM01F
4700PF Capacitor 60-DE2E3KY472MN2AM01F
CAP CER 4700PF 250VAC RADIAL Product overview: DE2E3KY472MN2AM01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY472MN2AM01 F can be used for catalog matching and distributor lookup.

CAP CER 4700PF 250VAC RADIAL Product overview: DE2E3KY472MN2AM01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY472MN2AM01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE2E3KY472MN2AM01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3KY472MN2AM01F
Ceramic Capacitors DE2E3KY472MN2AM01F
CAP CER 4700PF 250VAC RADIAL

CAP CER 4700PF 250VAC RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors DE2E3KY472MN2AM01F
CAP CER 4700PF 250VAC RADIAL

CAP CER 4700PF 250VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-9561-3-ND 868317-DE2E3KY472MN2AM01F 60-DE2E3KY472MN2AM01F DE2E3KY472MN2AM01F DE2E3KY472MN2AM01F
Product Name Ceramic Capacitors Ceramic Capacitors - DE2E3KY472MN2AM01F 4700PF Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 2002-104MSR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers