Murata Electronics Ceramic Capacitors DE2E3KY472MA3BU02F

Description
4700pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9482-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9482-ND
Ceramic Capacitors 490-9482-ND
4700pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

4700pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
4700PF Capacitor
60-DE2E3KY472MA3BU02F
4700PF Capacitor 60-DE2E3KY472MA3BU02F
CAP CER 4700PF 300VAC RADIAL Product overview: DE2E3KY472MA3BU02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY472MA3BU02 F can be used for catalog matching and distributor lookup.

CAP CER 4700PF 300VAC RADIAL Product overview: DE2E3KY472MA3BU02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY472MA3BU02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1108296-DE2E3KY472MA3BU02F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1108296-DE2E3KY472MA3BU02F
Capacitors - Ceramic Capacitors 1108296-DE2E3KY472MA3BU02F
Win Source Part Number: 1108296-DE2E3KY472MA 3BU02F Category: Capacitors>Ceramic Capacitors Series: KY Package: Bulk Applications: Safety Height - Seated (Max): 0.512" (13.00mm) Standard Package: 250 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 300VAC Temperature Coefficient: E Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: Murata Electronics Other Names: 490-9482,DE2E3KY472M A3BU02F-ND Base Product Number: DE2E3KY Product Status: Last Time Buy

Win Source Part Number: 1108296-DE2E3KY472MA3BU02F
Category: Capacitors>Ceramic Capacitors
Series: KY
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 250
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 300VAC
Temperature Coefficient: E
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Mfr: Murata Electronics
Other Names: 490-9482,DE2E3KY472MA3BU02F-ND
Base Product Number: DE2E3KY
Product Status: Last Time Buy

Buy Now Datasheet
Capacitors - Ceramic Capacitors DE2E3KY472MA3BU02F
CAP CER 4700PF 300VAC RADIAL

CAP CER 4700PF 300VAC RADIAL

Supplier's Site
Ceramic Capacitors - DE2E3KY472MA3BU02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3KY472MA3BU02F
Ceramic Capacitors DE2E3KY472MA3BU02F
CAP CER 4700PF 300VAC RADIAL

CAP CER 4700PF 300VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-9482-ND 60-DE2E3KY472MA3BU02F 1108296-DE2E3KY472MA3BU02F DE2E3KY472MA3BU02F DE2E3KY472MA3BU02F
Product Name Ceramic Capacitors 4700PF Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C133U020AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details