Murata Power Solutions Ceramic Capacitors DE2E3KY472MA3BM02F

Description
4700pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9481-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9481-ND
Ceramic Capacitors 490-9481-ND
4700pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

4700pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
4700PF Capacitor
60-DE2E3KY472MA3BM02F
4700PF Capacitor 60-DE2E3KY472MA3BM02F
CAP CER 4700PF 250VAC RADIAL Product overview: DE2E3KY472MA3BM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY472MA3BM02 F can be used for catalog matching and distributor lookup.

CAP CER 4700PF 250VAC RADIAL Product overview: DE2E3KY472MA3BM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY472MA3BM02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE2E3KY472MA3BM02F - 1032816-DE2E3KY472MA3BM02F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE2E3KY472MA3BM02F
1032816-DE2E3KY472MA3BM02F
Ceramic Capacitors - DE2E3KY472MA3BM02F 1032816-DE2E3KY472MA3BM02F
Manufacturer: Murata Electronics North America Win Source Part Number: 1032816-DE2E3KY472MA 3BM02F Packaging: Bulk Features: High Voltage Voltage Rating: 250VAC Applications: Safety Height - Seated (Max): 0.512" (13.00mm) Mounting: Through Hole Capacitance: 4700pF Tolerance: ±20% Temperature Coefficient: E Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.394" Dia (10.00mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1032816-DE2E3KY472MA3BM02F
Packaging: Bulk
Features: High Voltage
Voltage Rating: 250VAC
Applications: Safety
Height - Seated (Max): 0.512" (13.00mm)
Mounting: Through Hole
Capacitance: 4700pF
Tolerance: ±20%
Temperature Coefficient: E
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.394" Dia (10.00mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - DE2E3KY472MA3BM02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3KY472MA3BM02F
Ceramic Capacitors DE2E3KY472MA3BM02F
CAP CER 4700PF 250VAC RADIAL

CAP CER 4700PF 250VAC RADIAL

Supplier's Site Datasheet
Cap, 4700Pf, 20%; Capacitance Murata - 55Y8606 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 20%; Capacitance Murata
55Y8606
Cap, 4700Pf, 20%; Capacitance Murata 55Y8606
CAP, 4700PF, 20%; Capacitance:4700pF; Product Range:DE2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 4700PF, 20%; Capacitance:4700pF; Product Range:DE2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-9481-ND 60-DE2E3KY472MA3BM02F 1032816-DE2E3KY472MA3BM02F DE2E3KY472MA3BM02F 55Y8606
Product Name Ceramic Capacitors 4700PF Capacitor Ceramic Capacitors - DE2E3KY472MA3BM02F Ceramic Capacitors Cap, 4700Pf, 20%; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C331K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details