Murata Power Solutions Ceramic Capacitors - DE2E3KY472MA2BM01F DE2E3KY472MA2BM01F

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 916857-DE2E3KY472MA2 BM01F Series: KY Operating Temperature Range: -40°C ~ 125°C Features: ±20% 250VAC Ceramic Capacitor E Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Family Name: DE2E3KY Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable HTSUS: 8532.25.0010 Other Part Number: DE2E3KY472MA2BM01F-N D, 490-9480
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 916857-DE2E3KY472MA2 BM01F Series: KY Operating Temperature Range: -40°C ~ 125°C Features: ±20% 250VAC Ceramic Capacitor E Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Family Name: DE2E3KY Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable HTSUS: 8532.25.0010 Other Part Number: DE2E3KY472MA2BM01F-N D, 490-9480
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE2E3KY472MA2BM01F - 916857-DE2E3KY472MA2BM01F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE2E3KY472MA2BM01F
916857-DE2E3KY472MA2BM01F
Ceramic Capacitors - DE2E3KY472MA2BM01F 916857-DE2E3KY472MA2BM01F
Manufacturer: Murata Electronics North America Win Source Part Number: 916857-DE2E3KY472MA2 BM01F Series: KY Operating Temperature Range: -40°C ~ 125°C Features: ±20% 250VAC Ceramic Capacitor E Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Family Name: DE2E3KY Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable HTSUS: 8532.25.0010 Other Part Number: DE2E3KY472MA2BM01F-N D, 490-9480

Manufacturer: Murata Electronics North America
Win Source Part Number: 916857-DE2E3KY472MA2BM01F
Series: KY
Operating Temperature Range: -40°C ~ 125°C
Features: ±20% 250VAC Ceramic Capacitor E Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Family Name: DE2E3KY
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Other Part Number: DE2E3KY472MA2BM01F-ND, 490-9480

Buy Now Datasheet
Ceramic Capacitors - 490-9480-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9480-ND
Ceramic Capacitors 490-9480-ND
4700pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

4700pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
4700PF Capacitor
60-DE2E3KY472MA2BM01F
4700PF Capacitor 60-DE2E3KY472MA2BM01F
CAP CER 4700PF 250VAC RADIAL Product overview: DE2E3KY472MA2BM01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY472MA2BM01 F can be used for catalog matching and distributor lookup.

CAP CER 4700PF 250VAC RADIAL Product overview: DE2E3KY472MA2BM01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY472MA2BM01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE2E3KY472MA2BM01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3KY472MA2BM01F
Ceramic Capacitors DE2E3KY472MA2BM01F
CAP CER 4700PF 250VAC RADIAL

CAP CER 4700PF 250VAC RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
DE2E3KY472MA2BM01F
Capacitors >> Suppression Capacitors DE2E3KY472MA2BM01F
4.7nF ±20% X1,Y2 Plugin,P=5mm Suppression Capacitors ROHS

4.7nF ±20% X1,Y2 Plugin,P=5mm Suppression Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors DE2E3KY472MA2BM01F
CAP CER 4700PF 250VAC RADIAL

CAP CER 4700PF 250VAC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 916857-DE2E3KY472MA2BM01F 490-9480-ND 60-DE2E3KY472MA2BM01F DE2E3KY472MA2BM01F DE2E3KY472MA2BM01F DE2E3KY472MA2BM01F
Product Name Ceramic Capacitors - DE2E3KY472MA2BM01F Ceramic Capacitors 4700PF Capacitor Ceramic Capacitors Capacitors >> Suppression Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Style Through Hole Through Hole Through Hole; Through Hole Through Hole; Radial, Disc
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0603C102K2RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers