Win Source Part Number: 1116299-DE2E3KY332MN
Category: Capacitors>Ceramic Capacitors
Series: KY
Package: Cut Tape (CT),Tape & Box (TB)
Applications: Safety
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 900
Capacitance: 3300 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Temperature Coefficient: E
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.354" Dia (9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Mfr: Murata Electronics
Other Names: 490-9559-1,490-9559-
Base Product Number: DE2E3KY
Product Status: Last Time Buy
3300pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
CAP CER 3300PF 250VAC RADIAL Product overview: DE2E3KY332MN3AM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY332MN3AM02
CAP CER 3300PF 250VAC RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1116299-DE2E3KY332MN3AM02F | 490-9559-3-ND | 60-DE2E3KY332MN3AM02F | DE2E3KY332MN3AM02F |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 3300PF Capacitor | Capacitors - Ceramic Capacitors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVAC | 250 volts | 250 volts | 250 volts |