Murata Power Solutions Ceramic Capacitors DE2E3KY332MA3BM02F

Description
3300pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9475-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9475-ND
Ceramic Capacitors 490-9475-ND
3300pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

3300pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
3300PF Capacitor
60-DE2E3KY332MA3BM02F
3300PF Capacitor 60-DE2E3KY332MA3BM02F
CAP CER 3300PF 250VAC RADIAL Product overview: DE2E3KY332MA3BM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY332MA3BM02 F can be used for catalog matching and distributor lookup.

CAP CER 3300PF 250VAC RADIAL Product overview: DE2E3KY332MA3BM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY332MA3BM02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE2E3KY332MA3BM02F - 916856-DE2E3KY332MA3BM02F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE2E3KY332MA3BM02F
916856-DE2E3KY332MA3BM02F
Ceramic Capacitors - DE2E3KY332MA3BM02F 916856-DE2E3KY332MA3BM02F
Manufacturer: Murata Electronics North America Win Source Part Number: 916856-DE2E3KY332MA3 BM02F Series: KY Operating Temperature Range: -40°C ~ 125°C Features: ±20% 250VAC Ceramic Capacitor E Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Family Name: DE2E3KY Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable HTSUS: 8532.25.0010 Other Part Number: 490-9475, DE2E3KY332MA3BM02F-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 916856-DE2E3KY332MA3BM02F
Series: KY
Operating Temperature Range: -40°C ~ 125°C
Features: ±20% 250VAC Ceramic Capacitor E Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Family Name: DE2E3KY
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Other Part Number: 490-9475, DE2E3KY332MA3BM02F-ND

Buy Now Datasheet
Ceramic Capacitors - DE2E3KY332MA3BM02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3KY332MA3BM02F
Ceramic Capacitors DE2E3KY332MA3BM02F
CAP CER 3300PF 250VAC RADIAL

CAP CER 3300PF 250VAC RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors DE2E3KY332MA3BM02F
CAP CER 3300PF 250VAC RADIAL

CAP CER 3300PF 250VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-9475-ND 60-DE2E3KY332MA3BM02F 916856-DE2E3KY332MA3BM02F DE2E3KY332MA3BM02F DE2E3KY332MA3BM02F
Product Name Ceramic Capacitors 3300PF Capacitor Ceramic Capacitors - DE2E3KY332MA3BM02F Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details