Murata Electronics Capacitors - Ceramic Capacitors DE2E3KY222MN3AU02F

Description
Win Source Part Number: 1360423-DE2E3KY222MN 3AU02F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: KY Package / Case: Radial, Disc Base Product Number: DE2E3KY Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 300VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.433" (11.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Formed Leads Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1360423-DE2E3KY222MN 3AU02F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: KY Package / Case: Radial, Disc Base Product Number: DE2E3KY Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 300VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.433" (11.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Formed Leads Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1360423-DE2E3KY222MN3AU02F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360423-DE2E3KY222MN3AU02F
Capacitors - Ceramic Capacitors 1360423-DE2E3KY222MN3AU02F
Win Source Part Number: 1360423-DE2E3KY222MN 3AU02F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: KY Package / Case: Radial, Disc Base Product Number: DE2E3KY Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 300VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.433" (11.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Formed Leads Product Status: Last Time Buy

Win Source Part Number: 1360423-DE2E3KY222MN3AU02F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: KY
Package / Case: Radial, Disc
Base Product Number: DE2E3KY
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 300VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.433" (11.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Formed Leads
Product Status: Last Time Buy

Buy Now Datasheet
Singapore, Singapore
2200PF Capacitor
60-DE2E3KY222MN3AU02F
2200PF Capacitor 60-DE2E3KY222MN3AU02F
CAP CER 2200PF 300VAC RADIAL Product overview: DE2E3KY222MN3AU02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY222MN3AU02 F can be used for catalog matching and distributor lookup.

CAP CER 2200PF 300VAC RADIAL Product overview: DE2E3KY222MN3AU02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY222MN3AU02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9557-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9557-3-ND
Ceramic Capacitors 490-9557-3-ND
2200pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE2E3KY222MN3AU02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3KY222MN3AU02F
Ceramic Capacitors DE2E3KY222MN3AU02F
CAP CER 2200PF 300VAC RADIAL

CAP CER 2200PF 300VAC RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - DE2E3KY222MN3AU02F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE2E3KY222MN3AU02F
Capacitors - Ceramic Capacitors DE2E3KY222MN3AU02F
CAP CER 2200PF 300VAC RADIAL

CAP CER 2200PF 300VAC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360423-DE2E3KY222MN3AU02F 60-DE2E3KY222MN3AU02F 490-9557-3-ND DE2E3KY222MN3AU02F DE2E3KY222MN3AU02F
Product Name Capacitors - Ceramic Capacitors 2200PF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 300 volts 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details