Murata Power Solutions Capacitors - Ceramic Capacitors DE2E3KY222MN3AM02F

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329092-DE2E3KY222MN 3AM02F Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.315" Dia (8.00mm) Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Standard Package: 900 Mounting: Through Hole Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable HTSUS: 8532.25.0010 Other Part Number: 490-9556-1,490-9556- 3,DE2E3KY222MN3AM02F -ND Base Product Number: DE2E3KY Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329092-DE2E3KY222MN 3AM02F Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.315" Dia (8.00mm) Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Standard Package: 900 Mounting: Through Hole Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable HTSUS: 8532.25.0010 Other Part Number: 490-9556-1,490-9556- 3,DE2E3KY222MN3AM02F -ND Base Product Number: DE2E3KY Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329092-DE2E3KY222MN3AM02F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329092-DE2E3KY222MN3AM02F
Capacitors - Ceramic Capacitors 1329092-DE2E3KY222MN3AM02F
Manufacturer: Murata Electronics Win Source Part Number: 1329092-DE2E3KY222MN 3AM02F Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.315" Dia (8.00mm) Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Standard Package: 900 Mounting: Through Hole Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable HTSUS: 8532.25.0010 Other Part Number: 490-9556-1,490-9556- 3,DE2E3KY222MN3AM02F -ND Base Product Number: DE2E3KY Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329092-DE2E3KY222MN3AM02F
Category: Capacitors>Ceramic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Safety
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 900
Mounting: Through Hole
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Temperature Coefficient: E
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Radial, Disc
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Other Part Number: 490-9556-1,490-9556-3,DE2E3KY222MN3AM02F-ND
Base Product Number: DE2E3KY
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
2200PF Capacitor
60-DE2E3KY222MN3AM02F
2200PF Capacitor 60-DE2E3KY222MN3AM02F
CAP CER 2200PF 250VAC RADIAL Product overview: DE2E3KY222MN3AM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY222MN3AM02 F can be used for catalog matching and distributor lookup.

CAP CER 2200PF 250VAC RADIAL Product overview: DE2E3KY222MN3AM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY222MN3AM02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9556-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9556-3-ND
Ceramic Capacitors 490-9556-3-ND
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
DE2E3KY222MN3AM02F
Capacitors >> Suppression Capacitors DE2E3KY222MN3AM02F
2.2nF ±20% X1,Y2 Plugin,P=7.5mm Suppression Capacitors ROHS

2.2nF ±20% X1,Y2 Plugin,P=7.5mm Suppression Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors DE2E3KY222MN3AM02F
CAP CER 2200PF 250VAC RADIAL

CAP CER 2200PF 250VAC RADIAL

Supplier's Site
Ceramic Capacitors - DE2E3KY222MN3AM02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3KY222MN3AM02F
Ceramic Capacitors DE2E3KY222MN3AM02F
CAP CER 2200PF 250VAC RADIAL

CAP CER 2200PF 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329092-DE2E3KY222MN3AM02F 60-DE2E3KY222MN3AM02F 490-9556-3-ND DE2E3KY222MN3AM02F DE2E3KY222MN3AM02F DE2E3KY222MN3AM02F
Product Name Capacitors - Ceramic Capacitors 2200PF Capacitor Ceramic Capacitors Capacitors >> Suppression Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details