CAP CER 2200PF 250VAC RADIAL Product overview: DE2E3KY222MN2AM01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY222MN2AM01
Win Source Part Number: 1381873-DE2E3KY222MN
Category: Capacitors>Ceramic Capacitors
Series: KY
Package: Cut Tape (CT)
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Safety
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000 pcs
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Temperature Coefficient: E
Ratings: X1, Y2
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Murata Electronics North America
Base Product Number: DE2E3KY
Product Status: Obsolete
Moisture Sensitivity Level (MSL): Not Applicable
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-DE2E3KY222MN2AM01 | 1381873-DE2E3KY222MN2AM01 |
| Product Name | 2200PF Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0022 microF | 0.0022 microF |