Murata Power Solutions Ceramic Capacitors DE2E3KY222MA2BM01F

Description
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9468-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9468-ND
Ceramic Capacitors 490-9468-ND
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
2200PF Capacitor
60-DE2E3KY222MA2BM01F
2200PF Capacitor 60-DE2E3KY222MA2BM01F
CAP CER 2200PF 250VAC RADIAL Product overview: DE2E3KY222MA2BM01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY222MA2BM01 F can be used for catalog matching and distributor lookup.

CAP CER 2200PF 250VAC RADIAL Product overview: DE2E3KY222MA2BM01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY222MA2BM01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE2E3KY222MA2BM01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3KY222MA2BM01F
Ceramic Capacitors DE2E3KY222MA2BM01F
CAP CER 2200PF 250VAC RADIAL

CAP CER 2200PF 250VAC RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors DE2E3KY222MA2BM01F
CAP CER 2200PF 250VAC RADIAL

CAP CER 2200PF 250VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-9468-ND 60-DE2E3KY222MA2BM01F DE2E3KY222MA2BM01F DE2E3KY222MA2BM01F
Product Name Ceramic Capacitors 2200PF Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1855029P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details