Murata Electronics Ceramic Capacitors DE2E3KY222MA2BM01

Description
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4231-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4231-ND
Ceramic Capacitors 490-4231-ND
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE2E3KY222MA2BM01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3KY222MA2BM01
Ceramic Capacitors DE2E3KY222MA2BM01
CAP CER 2200PF 250VAC RADIAL

CAP CER 2200PF 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-4231-ND DE2E3KY222MA2BM01
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details