Murata Electronics Ceramic Capacitors DE2E3KY102MN3AU02F

Description
1000pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9551-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9551-3-ND
Ceramic Capacitors 490-9551-3-ND
1000pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

1000pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
1000PF Capacitor
60-DE2E3KY102MN3AU02F
1000PF Capacitor 60-DE2E3KY102MN3AU02F
CAP CER 1000PF 300VAC RADIAL Product overview: DE2E3KY102MN3AU02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY102MN3AU02 F can be used for catalog matching and distributor lookup.

CAP CER 1000PF 300VAC RADIAL Product overview: DE2E3KY102MN3AU02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY102MN3AU02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329452-DE2E3KY102MN3AU02F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329452-DE2E3KY102MN3AU02F
Capacitors - Ceramic Capacitors 1329452-DE2E3KY102MN3AU02F
Manufacturer: Murata Electronics Win Source Part Number: 1329452-DE2E3KY102MN 3AU02F Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.276" Dia (7.00mm) Applications: Safety Height - Seated (Max): 0.394" (10.00mm) Standard Package: 900 Mounting: Through Hole Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 300VAC Temperature Coefficient: E Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable HTSUS: 8532.23.0060 Other Part Number: 490-9551-3,490-9551- 1 Base Product Number: DE2E3KY Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329452-DE2E3KY102MN3AU02F
Category: Capacitors>Ceramic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.276" Dia (7.00mm)
Applications: Safety
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 900
Mounting: Through Hole
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 300VAC
Temperature Coefficient: E
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Radial, Disc
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
HTSUS: 8532.23.0060
Other Part Number: 490-9551-3,490-9551-1
Base Product Number: DE2E3KY
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - DE2E3KY102MN3AU02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3KY102MN3AU02F
Ceramic Capacitors DE2E3KY102MN3AU02F
CAP CER 1000PF 300VAC RADIAL

CAP CER 1000PF 300VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-9551-3-ND 60-DE2E3KY102MN3AU02F 1329452-DE2E3KY102MN3AU02F DE2E3KY102MN3AU02F
Product Name Ceramic Capacitors 1000PF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH4R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details