Murata Power Solutions 1000PF Capacitor DE2E3KY102MN2AM01F

Description
CAP CER 1000PF 250VAC RADIAL Product overview: DE2E3KY102MN2AM01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY102MN2AM01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 250VAC RADIAL Product overview: DE2E3KY102MN2AM01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY102MN2AM01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF Capacitor
60-DE2E3KY102MN2AM01F
1000PF Capacitor 60-DE2E3KY102MN2AM01F
CAP CER 1000PF 250VAC RADIAL Product overview: DE2E3KY102MN2AM01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY102MN2AM01 F can be used for catalog matching and distributor lookup.

CAP CER 1000PF 250VAC RADIAL Product overview: DE2E3KY102MN2AM01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY102MN2AM01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE2E3KY102MN2AM01F - 916853-DE2E3KY102MN2AM01F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE2E3KY102MN2AM01F
916853-DE2E3KY102MN2AM01F
Ceramic Capacitors - DE2E3KY102MN2AM01F 916853-DE2E3KY102MN2AM01F
Manufacturer: Murata Electronics North America Win Source Part Number: 916853-DE2E3KY102MN2 AM01F Series: KY Operating Temperature Range: -40°C ~ 125°C Features: ±20% 250VAC Ceramic Capacitor E Radial, Disc Package: Cut Tape (CT), Tape & Box (TB) Package: Radial, Disc Mounting: Through Hole Family Name: DE2E3KY Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8532.25.0010 Other Part Number: 490-9549-1, 490-9549-3, DE2E3KY102MN2AM01F-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 916853-DE2E3KY102MN2AM01F
Series: KY
Operating Temperature Range: -40°C ~ 125°C
Features: ±20% 250VAC Ceramic Capacitor E Radial, Disc
Package: Cut Tape (CT), Tape & Box (TB)
Package: Radial, Disc
Mounting: Through Hole
Family Name: DE2E3KY
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Other Part Number: 490-9549-1, 490-9549-3, DE2E3KY102MN2AM01F-ND

Buy Now Datasheet
Ceramic Capacitors - 490-9549-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9549-3-ND
Ceramic Capacitors 490-9549-3-ND
1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors DE2E3KY102MN2AM01F
CAP CER 1000PF 250VAC RADIAL

CAP CER 1000PF 250VAC RADIAL

Supplier's Site
Ceramic Capacitors - DE2E3KY102MN2AM01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3KY102MN2AM01F
Ceramic Capacitors DE2E3KY102MN2AM01F
CAP CER 1000PF 250VAC RADIAL

CAP CER 1000PF 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-DE2E3KY102MN2AM01F 916853-DE2E3KY102MN2AM01F 490-9549-3-ND DE2E3KY102MN2AM01F DE2E3KY102MN2AM01F
Product Name 1000PF Capacitor Ceramic Capacitors - DE2E3KY102MN2AM01F Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details