Murata Electronics Ceramic Capacitors DE2E3KY102MB3BU02F

Description
1000pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9461-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9461-ND
Ceramic Capacitors 490-9461-ND
1000pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

1000pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE2E3KY102MB3BU02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3KY102MB3BU02F
Ceramic Capacitors DE2E3KY102MB3BU02F
CAP CER 1000PF 300VAC RADIAL

CAP CER 1000PF 300VAC RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - DE2E3KY102MB3BU02F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE2E3KY102MB3BU02F
Capacitors - Ceramic Capacitors DE2E3KY102MB3BU02F
CAP CER 1000PF 300VAC RADIAL

CAP CER 1000PF 300VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-9461-ND DE2E3KY102MB3BU02F DE2E3KY102MB3BU02F
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors - Ceramic Capacitors - 1131800-C11AH1R8B-9UN-X1T - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.80E-6 microF
View Details
2 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details