Murata Electronics Ceramic Capacitors DE2E3KY102MB3BM02F

Description
1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9460-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9460-ND
Ceramic Capacitors 490-9460-ND
1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360546-DE2E3KY102MB3BM02F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360546-DE2E3KY102MB3BM02F
Capacitors - Ceramic Capacitors 1360546-DE2E3KY102MB3BM02F
Win Source Part Number: 1360546-DE2E3KY102MB 3BM02F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: KY Package: Bulk Product Status: Last Time Buy Package / Case: Radial, Disc Base Product Number: DE2E3KY Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 250VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.276" Dia (7.00mm) Height - Seated (Max): 0.394" (10.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Formed Leads

Win Source Part Number: 1360546-DE2E3KY102MB3BM02F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: KY
Package: Bulk
Product Status: Last Time Buy
Package / Case: Radial, Disc
Base Product Number: DE2E3KY
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.276" Dia (7.00mm)
Height - Seated (Max): 0.394" (10.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Formed Leads

Buy Now Datasheet
Singapore, Singapore
1000PF Capacitor
60-DE2E3KY102MB3BM02F
1000PF Capacitor 60-DE2E3KY102MB3BM02F
CAP CER 1000PF 250VAC RADIAL Product overview: DE2E3KY102MB3BM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY102MB3BM02 F can be used for catalog matching and distributor lookup.

CAP CER 1000PF 250VAC RADIAL Product overview: DE2E3KY102MB3BM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY102MB3BM02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors DE2E3KY102MB3BM02F
CAP CER 1000PF 250VAC RADIAL

CAP CER 1000PF 250VAC RADIAL

Supplier's Site
Ceramic Capacitors - DE2E3KY102MB3BM02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3KY102MB3BM02F
Ceramic Capacitors DE2E3KY102MB3BM02F
CAP CER 1000PF 250VAC RADIAL

CAP CER 1000PF 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-9460-ND 1360546-DE2E3KY102MB3BM02F 60-DE2E3KY102MB3BM02F DE2E3KY102MB3BM02F DE2E3KY102MB3BM02F
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1000PF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1833335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details