Murata Electronics Ceramic Capacitors DE2B3SA681KN3AY02F

Description
680pF ±10% 400VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 400VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16234-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16234-3-ND
Ceramic Capacitors 490-16234-3-ND
680pF ±10% 400VAC Ceramic Capacitor B Radial, Disc

680pF ±10% 400VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16234-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16234-1-ND
Ceramic Capacitors 490-16234-1-ND
680pF ±10% 400VAC Ceramic Capacitor B Radial, Disc

680pF ±10% 400VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Singapore, Singapore
680PF 400V Capacitor
60-DE2B3SA681KN3AY02F
680PF 400V Capacitor 60-DE2B3SA681KN3AY02F
CAP CER 680PF 400V RADIAL Product overview: DE2B3SA681KN3AY02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 400V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3SA681KN3AY02 F can be used for catalog matching and distributor lookup.

CAP CER 680PF 400V RADIAL Product overview: DE2B3SA681KN3AY02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 400V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3SA681KN3AY02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1351754-DE2B3SA681KN3AY02F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1351754-DE2B3SA681KN3AY02F
Capacitors - Ceramic Capacitors 1351754-DE2B3SA681KN3AY02F
Win Source Part Number: 1351754-DE2B3SA681KN 3AY02F Category: Capacitors - Ceramic Capacitors Series: DE2 Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.315" Dia (8.00mm) Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Standard Package: 900 Capacitance: 680 pF Tolerance: ±10% Voltage - Rated: 400VAC Temperature Coefficient: B Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: Murata Electronics Base Product Number: DE2B3SA

Win Source Part Number: 1351754-DE2B3SA681KN3AY02F
Category: Capacitors - Ceramic Capacitors
Series: DE2
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Safety
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 900
Capacitance: 680 pF
Tolerance: ±10%
Voltage - Rated: 400VAC
Temperature Coefficient: B
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Base Product Number: DE2B3SA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 490-16234-3-ND 60-DE2B3SA681KN3AY02F 1351754-DE2B3SA681KN3AY02F
Product Name Ceramic Capacitors 680PF 400V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details