Murata Electronics 470PF 250V Capacitor DE2B3SA471KN3AT02F

Description
CAP CER 470PF 250V RADIAL Product overview: DE2B3SA471KN3AT02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3SA471KN3AT02 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 470PF 250V RADIAL Product overview: DE2B3SA471KN3AT02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3SA471KN3AT02 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470PF 250V Capacitor
60-DE2B3SA471KN3AT02F
470PF 250V Capacitor 60-DE2B3SA471KN3AT02F
CAP CER 470PF 250V RADIAL Product overview: DE2B3SA471KN3AT02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3SA471KN3AT02 F can be used for catalog matching and distributor lookup.

CAP CER 470PF 250V RADIAL Product overview: DE2B3SA471KN3AT02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3SA471KN3AT02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360437-DE2B3SA471KN3AT02F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360437-DE2B3SA471KN3AT02F
Capacitors - Ceramic Capacitors 1360437-DE2B3SA471KN3AT02F
Win Source Part Number: 1360437-DE2B3SA471KN 3AT02F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE2 Package / Case: Radial, Disc Base Product Number: DE2B3SA Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 250VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.276" Dia (7.00mm) Height - Seated (Max): 0.394" (10.00mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Straight Product Status: Active

Win Source Part Number: 1360437-DE2B3SA471KN3AT02F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE2
Package / Case: Radial, Disc
Base Product Number: DE2B3SA
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.276" Dia (7.00mm)
Height - Seated (Max): 0.394" (10.00mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Straight
Product Status: Active

Buy Now Datasheet
Ceramic Capacitors - 490-16229-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16229-3-ND
Ceramic Capacitors 490-16229-3-ND
470pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

470pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16229-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16229-1-ND
Ceramic Capacitors 490-16229-1-ND
470pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

470pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-DE2B3SA471KN3AT02F 1360437-DE2B3SA471KN3AT02F 490-16229-3-ND
Product Name 470PF 250V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C331J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details