Murata Electronics
Ceramic Capacitors
DE2B3SA471KN2AT01F
Description
Ceramic Capacitor
-
DigiKey
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
Ceramic Capacitor
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
|
Product Number
|
490-DE2B3SA471KN2AT01FTR-ND |
DE2B3SA471KN2AT01F |
|
Product Name
|
Ceramic Capacitors |
Capacitors - Ceramic Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
Leaded Capacitor
|
|
Operating Temperature
|
-40 to 125 C (-40 to 257 F)
|
-40 to 125 C (-40 to 257 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
|
Capacitance Tolerance
|
10 (+/- %)
|
|
|
WVDC
|
250 volts
|
250 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 70 C (-40 to 158 F)
Capacitance Range
470000 microF
View Details
Knowles Precision Devices
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details