Murata Power Solutions Ceramic Capacitors DE2B3SA471KA3BY02F

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE2B3SA471KA3BY02F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE2B3SA471KA3BY02F-ND
Ceramic Capacitors 490-DE2B3SA471KA3BY02F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Single Layer Ceramic Capacitors - 1727009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727009
Single Layer Ceramic Capacitors 1727009
Murata DE2B3SA471KA3BY02F

Murata DE2B3SA471KA3BY02F

Supplier's Site
Single Layer Ceramic Capacitors - 1727779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727779
Single Layer Ceramic Capacitors 1727779
Murata DE2B3SA471KA3BY02F

Murata DE2B3SA471KA3BY02F

Supplier's Site
Suppression Cap, 470Pf, Class X1/y2; Capacitance Murata - 97AH8506 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 470Pf, Class X1/y2; Capacitance Murata
97AH8506
Suppression Cap, 470Pf, Class X1/y2; Capacitance Murata 97AH8506
SUPPRESSION CAP, 470PF, CLASS X1/Y2; Capacitance:470pF; Product Range:DE2 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:400V; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

SUPPRESSION CAP, 470PF, CLASS X1/Y2; Capacitance:470pF; Product Range:DE2 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:400V; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-DE2B3SA471KA3BY02F-ND 1727009 97AH8506
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors Suppression Cap, 470Pf, Class X1/y2; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details