The Suppression Cap, part number DE2B3SA331KA3BY02F, features a capacitance of 330pF with a tolerance of ±10%. It is classified as X1/Y2, making it suitable for applications requiring safety and reliability in AC voltage environments. The rated voltage for this component is 400Vac (r.m.s.), with a maximum operating temperature range of -40 to 125°C and a temperature characteristic compliant with JIS B. The component is halogen-free and designed for bulk packaging, with a minimum order quantity of 500 units. This suppression capacitor is ideal for engineers looking for reliable performance in suppression applications.
Murata DE2B3SA331KA3BY02F
Murata DE2B3SA331KA3BY02F
SUPPRESSION CAP, 330PF, CLASS X1/Y2; Capacitance:330pF; Product Range:DE2 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:400V; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1727008 | 490-DE2B3SA331KA3BY02F-ND | 97AH8505 |
| Product Name | Single Layer Ceramic Capacitors | Ceramic Capacitors | Suppression Cap, 330Pf, Class X1/y2; Capacitance Murata |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |
| Applications | Automotive | ||
| RoHS Compliant | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -25 to ? C (-13 to ? F) |