Murata Electronics Ceramic Capacitors DE2B3SA221KN3AT02F

Description
220pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16223-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16223-1-ND
Ceramic Capacitors 490-16223-1-ND
220pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

220pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16223-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16223-3-ND
Ceramic Capacitors 490-16223-3-ND
220pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

220pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Suppression Cap, 220Pf, Class X1/y2; Capacitance Murata - 97AH8504 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 220Pf, Class X1/y2; Capacitance Murata
97AH8504
Suppression Cap, 220Pf, Class X1/y2; Capacitance Murata 97AH8504
SUPPRESSION CAP, 220PF, CLASS X1/Y2; Capacitance:220pF; Product Range:DE2 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

SUPPRESSION CAP, 220PF, CLASS X1/Y2; Capacitance:220pF; Product Range:DE2 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - DE2B3SA221KN3AT02F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE2B3SA221KN3AT02F
Capacitors - Ceramic Capacitors DE2B3SA221KN3AT02F
CAP CER 220PF 250V RADIAL

CAP CER 220PF 250V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-16223-1-ND 97AH8504 DE2B3SA221KN3AT02F
Product Name Ceramic Capacitors Suppression Cap, 220Pf, Class X1/y2; Capacitance Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to ? C (-13 to ? F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 300 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011538 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details