Murata DE2B3SA221KA3BY02F
Murata DE2B3SA221KA3BY02F
SUPPRESSION CAP, 220PF, CLASS X1/Y2; Capacitance:220pF; Product Range:DE2 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:400V; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1727774 | 490-DE2B3SA221KA3BY02F-ND | 97AH8503 | DE2B3SA221KA3BY02F |
| Product Name | Single Layer Ceramic Capacitors | Ceramic Capacitors | Suppression Cap, 220Pf, Class X1/y2; Capacitance Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | Automotive | |||
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -25 to ? C (-13 to ? F) | -40 to 125 C (-40 to 257 F) |