Murata Power Solutions Ceramic Capacitors DE2B3SA101KA3BT02F

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE2B3SA101KA3BT02F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE2B3SA101KA3BT02F-ND
Ceramic Capacitors 490-DE2B3SA101KA3BT02F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 100Pf, 10%; Capacitance Murata - 56AC8276 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 10%; Capacitance Murata
56AC8276
Cap, 100Pf, 10%; Capacitance Murata 56AC8276
CAP, 100PF, 10%; Capacitance:100pF; Product Range:DE2 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 100PF, 10%; Capacitance:100pF; Product Range:DE2 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-DE2B3SA101KA3BT02F-ND 56AC8276
Product Name Ceramic Capacitors Cap, 100Pf, 10%; Capacitance Murata
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details