Murata Electronics Ceramic Capacitors DE2B3KY681KB3BU02F

Description
680pF ±10% 300VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 300VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9455-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9455-ND
Ceramic Capacitors 490-9455-ND
680pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

680pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE2B3KY681KB3BU02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2B3KY681KB3BU02F
Ceramic Capacitors DE2B3KY681KB3BU02F
CAP CER 680PF 300VAC RADIAL

CAP CER 680PF 300VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-9455-ND DE2B3KY681KB3BU02F
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1943407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details