Murata Power Solutions Ceramic Capacitors - DE2B3KY471KN3AM02F DE2B3KY471KN3AM02F

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 868316-DE2B3KY471KN3 AM02F Series: KY Operating Temperature Range: -40°C ~ 125°C Features: 470 pF ±10% 250VAC Ceramic Capacitor B Radial, Disc Package: Cut Tape (CT), Tape & Box (TB) Package: Radial, Disc Mounting: Through Hole Family Name: DE2B3KY Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 490-9544-1, 490-9544-3, DE2B3KY471KN3AM02F-N D
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 868316-DE2B3KY471KN3 AM02F Series: KY Operating Temperature Range: -40°C ~ 125°C Features: 470 pF ±10% 250VAC Ceramic Capacitor B Radial, Disc Package: Cut Tape (CT), Tape & Box (TB) Package: Radial, Disc Mounting: Through Hole Family Name: DE2B3KY Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 490-9544-1, 490-9544-3, DE2B3KY471KN3AM02F-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE2B3KY471KN3AM02F - 868316-DE2B3KY471KN3AM02F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE2B3KY471KN3AM02F
868316-DE2B3KY471KN3AM02F
Ceramic Capacitors - DE2B3KY471KN3AM02F 868316-DE2B3KY471KN3AM02F
Manufacturer: Murata Electronics North America Win Source Part Number: 868316-DE2B3KY471KN3 AM02F Series: KY Operating Temperature Range: -40°C ~ 125°C Features: 470 pF ±10% 250VAC Ceramic Capacitor B Radial, Disc Package: Cut Tape (CT), Tape & Box (TB) Package: Radial, Disc Mounting: Through Hole Family Name: DE2B3KY Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 490-9544-1, 490-9544-3, DE2B3KY471KN3AM02F-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 868316-DE2B3KY471KN3AM02F
Series: KY
Operating Temperature Range: -40°C ~ 125°C
Features: 470 pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
Package: Cut Tape (CT), Tape & Box (TB)
Package: Radial, Disc
Mounting: Through Hole
Family Name: DE2B3KY
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Other Part Number: 490-9544-1, 490-9544-3, DE2B3KY471KN3AM02F-ND

Buy Now Datasheet
Ceramic Capacitors - 490-9544-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9544-3-ND
Ceramic Capacitors 490-9544-3-ND
470pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

470pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Singapore, Singapore
470PF Capacitor
60-DE2B3KY471KN3AM02F
470PF Capacitor 60-DE2B3KY471KN3AM02F
CAP CER 470PF 250VAC RADIAL Product overview: DE2B3KY471KN3AM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3KY471KN3AM02 F can be used for catalog matching and distributor lookup.

CAP CER 470PF 250VAC RADIAL Product overview: DE2B3KY471KN3AM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3KY471KN3AM02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE2B3KY471KN3AM02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2B3KY471KN3AM02F
Ceramic Capacitors DE2B3KY471KN3AM02F
CAP CER 470PF 250VAC RADIAL

CAP CER 470PF 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 868316-DE2B3KY471KN3AM02F 490-9544-3-ND 60-DE2B3KY471KN3AM02F DE2B3KY471KN3AM02F
Product Name Ceramic Capacitors - DE2B3KY471KN3AM02F Ceramic Capacitors 470PF Capacitor Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Style Through Hole Through Hole Through Hole; Through Hole
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers