Murata Power Solutions Ceramic Capacitors DE2B3KY331KA3BM02F

Description
330pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9439-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9439-ND
Ceramic Capacitors 490-9439-ND
330pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

330pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Singapore, Singapore
330PF Capacitor
60-DE2B3KY331KA3BM02F
330PF Capacitor 60-DE2B3KY331KA3BM02F
CAP CER 330PF 250VAC RADIAL Product overview: DE2B3KY331KA3BM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3KY331KA3BM02 F can be used for catalog matching and distributor lookup.

CAP CER 330PF 250VAC RADIAL Product overview: DE2B3KY331KA3BM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3KY331KA3BM02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 984041-DE2B3KY331KA3BM02F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
984041-DE2B3KY331KA3BM02F
Capacitors - Ceramic Capacitors 984041-DE2B3KY331KA3BM02F
Win Source Part Number: 984041-DE2B3KY331KA3 BM02F Category: Capacitors>Ceramic Capacitors Series: KY Package: Bulk Applications: Safety Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Capacitance: 330 pF Tolerance: ±10% Voltage - Rated: 250VAC Temperature Coefficient: B Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" Dia (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: Murata Electronics Other Names: DE2B3KY331KA3BM02F-N D,490-9439 Base Product Number: DE2B3KY Product Status: Obsolete

Win Source Part Number: 984041-DE2B3KY331KA3BM02F
Category: Capacitors>Ceramic Capacitors
Series: KY
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Capacitance: 330 pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Temperature Coefficient: B
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" Dia (7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Mfr: Murata Electronics
Other Names: DE2B3KY331KA3BM02F-ND,490-9439
Base Product Number: DE2B3KY
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 490-9439-ND 60-DE2B3KY331KA3BM02F 984041-DE2B3KY331KA3BM02F
Product Name Ceramic Capacitors 330PF Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details