Murata Electronics Ceramic Capacitors - DE2B3KH681KN3A DE2B3KH681KN3A

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1032815-DE2B3KH681KN 3A Packaging: Cut Reel Features: High Voltage Voltage Rating: 250VAC Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Mounting: Through Hole Capacitance: 680pF Tolerance: ±10% Temperature Coefficient: B Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Dimension: 0.315" Dia (8.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1032815-DE2B3KH681KN 3A Packaging: Cut Reel Features: High Voltage Voltage Rating: 250VAC Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Mounting: Through Hole Capacitance: 680pF Tolerance: ±10% Temperature Coefficient: B Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Dimension: 0.315" Dia (8.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE2B3KH681KN3A - 1032815-DE2B3KH681KN3A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE2B3KH681KN3A
1032815-DE2B3KH681KN3A
Ceramic Capacitors - DE2B3KH681KN3A 1032815-DE2B3KH681KN3A
Manufacturer: Murata Electronics North America Win Source Part Number: 1032815-DE2B3KH681KN 3A Packaging: Cut Reel Features: High Voltage Voltage Rating: 250VAC Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Mounting: Through Hole Capacitance: 680pF Tolerance: ±10% Temperature Coefficient: B Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Dimension: 0.315" Dia (8.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1032815-DE2B3KH681KN3A
Packaging: Cut Reel
Features: High Voltage
Voltage Rating: 250VAC
Applications: Safety
Height - Seated (Max): 0.433" (11.00mm)
Mounting: Through Hole
Capacitance: 680pF
Tolerance: ±10%
Temperature Coefficient: B
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Dimension: 0.315" Dia (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
680PF Capacitor
60-DE2B3KH681KN3A
680PF Capacitor 60-DE2B3KH681KN3A
CAP CER 680PF 250VAC RADIAL Product overview: DE2B3KH681KN3A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3KH681KN3A can be used for catalog matching and distributor lookup.

CAP CER 680PF 250VAC RADIAL Product overview: DE2B3KH681KN3A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3KH681KN3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1032815-DE2B3KH681KN3A 60-DE2B3KH681KN3A
Product Name Ceramic Capacitors - DE2B3KH681KN3A 680PF Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Capacitance Tolerance 10 (+/- %)
WVAC 250 volts 250 volts
Mounting Style Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details