Murata Electronics Ceramic Capacitors DE21XSA680KN3AX02F

Description
68pF ±10% 300VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
68pF ±10% 300VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16215-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16215-3-ND
Ceramic Capacitors 490-16215-3-ND
68pF ±10% 300VAC Ceramic Capacitor SL Radial, Disc

68pF ±10% 300VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16215-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16215-1-ND
Ceramic Capacitors 490-16215-1-ND
68pF ±10% 300VAC Ceramic Capacitor SL Radial, Disc

68pF ±10% 300VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE21XSA680KN3AX02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE21XSA680KN3AX02F
Ceramic Capacitors DE21XSA680KN3AX02F
CAP CER 68PF 300V SL RADIAL

CAP CER 68PF 300V SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-16215-3-ND DE21XSA680KN3AX02F
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details