Murata Electronics Ceramic Capacitors DE21XSA680KN3AT02F

Description
68pF ±10% 250VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
68pF ±10% 250VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16214-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16214-1-ND
Ceramic Capacitors 490-16214-1-ND
68pF ±10% 250VAC Ceramic Capacitor SL Radial, Disc

68pF ±10% 250VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16214-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16214-3-ND
Ceramic Capacitors 490-16214-3-ND
68pF ±10% 250VAC Ceramic Capacitor SL Radial, Disc

68pF ±10% 250VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE21XSA680KN3AT02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE21XSA680KN3AT02F
Ceramic Capacitors DE21XSA680KN3AT02F
CAP CER 68PF 250V SL RADIAL

CAP CER 68PF 250V SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-16214-1-ND DE21XSA680KN3AT02F
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details