Murata Electronics Ceramic Capacitors DE21XSA470KN3AY02F

Description
47pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
47pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16213-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16213-3-ND
Ceramic Capacitors 490-16213-3-ND
47pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc

47pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16213-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16213-1-ND
Ceramic Capacitors 490-16213-1-ND
47pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc

47pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - DE21XSA470KN3AY02F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE21XSA470KN3AY02F
Capacitors - Ceramic Capacitors DE21XSA470KN3AY02F
CAP CER 47PF 400V SL RADIAL

CAP CER 47PF 400V SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 490-16213-3-ND DE21XSA470KN3AY02F
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details