Murata Power Solutions Ceramic Capacitors DE21XSA470KA3BT02F

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE21XSA470KA3BT02F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE21XSA470KA3BT02F-ND
Ceramic Capacitors 490-DE21XSA470KA3BT02F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 47Pf, 10% Rohs Compliant Murata - 56AC8292 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 10% Rohs Compliant Murata
56AC8292
Cap, 47Pf, 10% Rohs Compliant Murata 56AC8292
CAP, 47PF, 10% ROHS COMPLIANT: YES

CAP, 47PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-DE21XSA470KA3BT02F-ND 56AC8292
Product Name Ceramic Capacitors Cap, 47Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details