Murata Electronics Ceramic Capacitors DE21XSA330KN3AY02F

Description
33pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16210-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16210-3-ND
Ceramic Capacitors 490-16210-3-ND
33pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc

33pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - DE21XSA330KN3AY02F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE21XSA330KN3AY02F
Capacitors - Ceramic Capacitors DE21XSA330KN3AY02F
CAP CER 33PF 400V SL RADIAL

CAP CER 33PF 400V SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 490-16210-3-ND DE21XSA330KN3AY02F
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R473M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details