Murata Electronics Ceramic Capacitors DE21XSA330KN3AT02F

Description
33pF ±10% 250VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 250VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16208-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16208-3-ND
Ceramic Capacitors 490-16208-3-ND
33pF ±10% 250VAC Ceramic Capacitor SL Radial, Disc

33pF ±10% 250VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16208-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16208-1-ND
Ceramic Capacitors 490-16208-1-ND
33pF ±10% 250VAC Ceramic Capacitor SL Radial, Disc

33pF ±10% 250VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - DE21XSA330KN3AT02F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE21XSA330KN3AT02F
Capacitors - Ceramic Capacitors DE21XSA330KN3AT02F
CAP CER 33PF 250V SL RADIAL

CAP CER 33PF 250V SL RADIAL

Supplier's Site
Ceramic Capacitors - DE21XSA330KN3AT02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE21XSA330KN3AT02F
Ceramic Capacitors DE21XSA330KN3AT02F
CAP CER 33PF 250V SL RADIAL

CAP CER 33PF 250V SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-16208-3-ND DE21XSA330KN3AT02F DE21XSA330KN3AT02F
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1727537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details