Murata Electronics Ceramic Capacitors DE21XSA220KN3AY02F

Description
22pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
22pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16207-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16207-3-ND
Ceramic Capacitors 490-16207-3-ND
22pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc

22pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16207-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16207-1-ND
Ceramic Capacitors 490-16207-1-ND
22pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc

22pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - DE21XSA220KN3AY02F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE21XSA220KN3AY02F
Capacitors - Ceramic Capacitors DE21XSA220KN3AY02F
CAP CER 22PF 400V SL RADIAL

CAP CER 22PF 400V SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 490-16207-3-ND DE21XSA220KN3AY02F
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details