Murata Electronics Ceramic Capacitors DE21XSA100KN3AY02F

Description
10pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
10pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16201-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16201-3-ND
Ceramic Capacitors 490-16201-3-ND
10pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc

10pF ±10% 400VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE21XSA100KN3AY02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE21XSA100KN3AY02F
Ceramic Capacitors DE21XSA100KN3AY02F
CAP CER 10PF 400V SL RADIAL

CAP CER 10PF 400V SL RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - DE21XSA100KN3AY02F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE21XSA100KN3AY02F
Capacitors - Ceramic Capacitors DE21XSA100KN3AY02F
CAP CER 10PF 400V SL RADIAL

CAP CER 10PF 400V SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-16201-3-ND DE21XSA100KN3AY02F DE21XSA100KN3AY02F
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1711173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details