CAP, 10PF, 10% ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-DE21XSA100KA3BT02F-ND | 56AC8288 |
| Product Name | Ceramic Capacitors | Cap, 10Pf, 10% Rohs Compliant Murata |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | |
| WVDC | 250 volts |