Murata Electronics Ceramic Capacitors - DE21XKY330JN3AM02F DE21XKY330JN3AM02F

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1032814-DE21XKY330JN 3AM02F Packaging: AMMO PACKAGE Features: High Voltage Voltage Rating: 250VAC Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Mounting: Through Hole Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: SL Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.315" Dia (8.00mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1032814-DE21XKY330JN 3AM02F Packaging: AMMO PACKAGE Features: High Voltage Voltage Rating: 250VAC Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Mounting: Through Hole Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: SL Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.315" Dia (8.00mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE21XKY330JN3AM02F - 1032814-DE21XKY330JN3AM02F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE21XKY330JN3AM02F
1032814-DE21XKY330JN3AM02F
Ceramic Capacitors - DE21XKY330JN3AM02F 1032814-DE21XKY330JN3AM02F
Manufacturer: Murata Electronics North America Win Source Part Number: 1032814-DE21XKY330JN 3AM02F Packaging: AMMO PACKAGE Features: High Voltage Voltage Rating: 250VAC Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Mounting: Through Hole Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: SL Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.315" Dia (8.00mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1032814-DE21XKY330JN3AM02F
Packaging: AMMO PACKAGE
Features: High Voltage
Voltage Rating: 250VAC
Applications: Safety
Height - Seated (Max): 0.433" (11.00mm)
Mounting: Through Hole
Capacitance: 33pF
Tolerance: ±5%
Temperature Coefficient: SL
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.315" Dia (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
CAP CER 33PF 250VAC SL RADIAL Product overview: DE21XKY330JN3AM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE21XKY330JN3AM02 F can be used for catalog matching and distributor lookup.

CAP CER 33PF 250VAC SL RADIAL Product overview: DE21XKY330JN3AM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE21XKY330JN3AM02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9526-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9526-3-ND
Ceramic Capacitors 490-9526-3-ND
33pF ±5% 250VAC Ceramic Capacitor SL Radial, Disc

33pF ±5% 250VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 1032814-DE21XKY330JN3AM02F 60-DE21XKY330JN3AM02F 490-9526-3-ND
Product Name Ceramic Capacitors - DE21XKY330JN3AM02F 33PF Capacitor Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVAC 250 volts 250 volts 250 volts
Mounting Style Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details