Murata Electronics Ceramic Capacitors DE1E3RB472MJ4BR01F

Description
4700pF ±20% 500V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 500V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1E3RB472MJ4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE1E3RB472MJ4BR01F-ND
Ceramic Capacitors DE1E3RB472MJ4BR01F-ND
4700pF ±20% 500V Ceramic Capacitor E Radial, Disc

4700pF ±20% 500V Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1746233 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1746233
MLCCs - Multilayer Ceramic Capacitors 1746233
Capacitor Ceramic Disc 500V 4700pF

Capacitor Ceramic Disc 500V 4700pF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1746184 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1746184
MLCCs - Multilayer Ceramic Capacitors 1746184
Capacitor Ceramic Disc 500V 4700pF

Capacitor Ceramic Disc 500V 4700pF

Supplier's Site
Cap, 4700Pf, 20% Rohs Compliant Murata - 50AC5088 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 20% Rohs Compliant Murata
50AC5088
Cap, 4700Pf, 20% Rohs Compliant Murata 50AC5088
CAP, 4700PF, 20% ROHS COMPLIANT: YES

CAP, 4700PF, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number DE1E3RB472MJ4BR01F-ND 1746233 50AC5088
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 4700Pf, 20% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; E
Capacitance Tolerance 20 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details