4700pF ±20% 500V Ceramic Capacitor E Radial, Disc
CAP, 4700PF, 20% ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | DE1E3RB472MA4BR01F-ND | 50AC5087 |
| Product Name | Ceramic Capacitors | Cap, 4700Pf, 20% Rohs Compliant Murata |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | |
| WVDC | 500 volts |