Murata Electronics Ceramic Capacitors DE1E3RB222MA4BR01F

Description
2200pF ±20% 500V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 500V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1E3RB222MA4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE1E3RB222MA4BR01F-ND
Ceramic Capacitors DE1E3RB222MA4BR01F-ND
2200pF ±20% 500V Ceramic Capacitor E Radial, Disc

2200pF ±20% 500V Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Cap, 2200Pf, 20% Rohs Compliant Murata - 50AC5081 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 20% Rohs Compliant Murata
50AC5081
Cap, 2200Pf, 20% Rohs Compliant Murata 50AC5081
CAP, 2200PF, 20% ROHS COMPLIANT: YES

CAP, 2200PF, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DE1E3RB222MA4BR01F-ND 50AC5081
Product Name Ceramic Capacitors Cap, 2200Pf, 20% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011526 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details